EN
  • EN
  • DE

K4B2G0846C-HYH9

Part No K4B2G0846C-HYH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941207-K4B2G0846C-HYH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846C-HYH9 CAD Model

Description

The Samsung K4B2G0846C-HYH9 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. Manufactured by Samsung, a recognized leader in memory technology, this integrated circuit is designed for applications requiring high-speed data transfer and efficient memory access. It is engineered to provide a reliable and stable memory solution for various electronic devices.

Applications

  • Desktop Computers: Serves as main system memory, enhancing multitasking and application performance.
  • Laptop Computers: Provides memory for portable computing, balancing performance and power consumption.
  • Gaming Consoles: Supports high-resolution graphics and fast loading times in gaming applications.
  • Networking Devices: Used in routers and switches to handle data packets efficiently.
  • Embedded Systems: Integrated into embedded applications requiring real-time data processing.

Features

  • High-Speed Data Transfer: Utilizes DDR3 technology for rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, reducing energy costs and extending battery life.
  • High Density: Offers a high memory density in a compact package.
  • Improved Bandwidth: Provides increased bandwidth compared to previous DDR generations.
  • Advanced Error Correction: Incorporates error correction features for data integrity.

Benefits

  • Enhanced System Performance: Increases overall system responsiveness and application speed.
  • Reduced Energy Consumption: Low power design minimizes energy consumption, lowering operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and faster loading times.
  • Reliable Data Storage: Ensures stable and accurate data storage and retrieval.
  • Increased Multitasking Capabilities: Allows for efficient multitasking and handling of multiple applications simultaneously.

Additional Details

For detailed technical specifications such as clock speed, latency timings, and voltage requirements, refer to the official Samsung datasheet for the K4B2G0846C-HYH9. Proper thermal management is crucial to ensure stable operation and prevent overheating. Adhering to the specified operating conditions guarantees optimal performance and longevity of the memory component. It is vital to ensure compatibility with the motherboard or system in which it is installed.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess