The LMH0303SQE/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. This advanced product is specifically designed to equalize data transmitted over coaxial or twisted pair cables. It is a part of Texas Instruments' extensive range of high-speed signal conditioning products, renowned for their superior performance, reliability, and quality.
- Supported Data Rates: Up to 3 Gbps
- Supported Standards: SMPTE 424M, SMPTE 292M, SMPTE 344M, and SMPTE 259M serial digital signals
- Adaptive Equalization: Automatically compensates for cable loss up to 100m at 3 Gbps over Belden 1694A low-loss serial digital coaxial cable
- Operating Temperature Range: -40°C to +85°C
- Package: Compact 16-pin WQFN
- Power Consumption: 350 mW
- Integrated Cable Driver: Reduces the number of components needed in your design
A versatile, high-performance cable equalizer with advanced features.