EN
  • EN
  • DE

H26M78103CMR

Part No H26M78103CMR
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956297-H26M78103CMR
Series *
Ultra Librarian 3D Model Ultra Librarian H26M78103CMR CAD Model

Description

The H26M78103CMR is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. eMMC is a type of flash memory commonly used for mass storage in mobile devices, tablets, and other embedded systems. It integrates NAND flash memory and a controller into a single package, simplifying storage management and reducing system complexity.

Applications:

  • Smartphones: Storage for operating system, applications, and user data.
  • Tablets: Providing storage for software, media files, and documents.
  • Embedded systems: Used in devices like GPS units, digital cameras, and IoT devices for storage.
  • Automotive infotainment systems: Storing maps, multimedia content, and system software.
  • Wearable devices: Storing fitness data, applications, and other information on smartwatches and fitness trackers.

Features:

  • NAND flash memory: High-density storage for data and applications.
  • Integrated controller: Manages flash memory operations, including wear leveling and error correction.
  • Standard eMMC interface: Compatible with a wide range of host processors and platforms.
  • High-speed data transfer: Enables fast read and write operations for quick application loading and data access.
  • Low power consumption: Optimized for mobile devices and battery-powered applications.

Benefits:

  • Simplified storage management: The integrated controller handles complex flash memory operations, reducing software overhead.
  • Improved system performance: High-speed data transfer rates enhance application loading and data access times.
  • Reduced system complexity: Integration of flash memory and controller simplifies hardware design.
  • Lower power consumption: Optimized for mobile devices, extending battery life.
  • Enhanced reliability: Wear leveling and error correction techniques ensure long-term data integrity.

Additional Details:

The H26M78103CMR eMMC device typically features a capacity ranging from 32GB to 64GB, utilizing a high-performance NAND flash memory. It supports the standard eMMC protocol, ensuring compatibility with a wide range of host processors. The device incorporates advanced wear leveling algorithms to extend the lifespan of the flash memory by distributing write operations evenly across the memory cells. Error correction code (ECC) mechanisms are employed to detect and correct errors, ensuring data integrity. The H26M78103CMR is designed to meet the demanding requirements of mobile and embedded applications, providing reliable and efficient storage solutions. The specific speed grades vary, but generally are HS400 compliant. The small form factor and low power requirements make it an ideal solution for space-constrained applications.

You May Also Be Interested in

Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
32GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Samsung
64GB eMMC4.41
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess