EN
  • EN
  • DE

CL31F334ZBNC

Part No CL31F334ZBNC
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 709901-CL31F334ZBNC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL31F334ZBNC CAD Model

Description

The CL31F334ZBNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. MLCCs are used for various functions within electronic circuits, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is valued for its compact size, high capacitance value relative to its size, and its overall reliability.

Applications

  • Decoupling capacitor in power supplies
  • Bypass capacitor in signal lines
  • Filtering capacitor in analog circuits
  • Timing circuits
  • General use in mobile phones, tablets, and other portable devices

Features

  • 1206 case size (3.2mm x 1.6mm)
  • Capacitance of 0.33µF
  • Voltage rating of 25V
  • X7S dielectric material
  • Operating temperature range: -55°C to +125°C
  • High reliability
  • RoHS Compliant

Benefits

  • Effective decoupling of power supply noise, resulting in stable operation of integrated circuits
  • Efficient bypassing of unwanted AC signals to ground, improving signal integrity
  • Smooths voltage fluctuations within power supplies, providing a stable power source
  • Compact size, enabling high-density circuit designs
  • High capacitance value offers efficient energy storage
  • High reliability results in consistent performance and minimal failures
  • Wide operating temperature range allows use in harsh environments

Technical Specifications

Capacitance: 0.33µF
Voltage Rating: 25V
Case Size: 1206 (3.2mm x 1.6mm)
Dielectric Material: X7S
Operating Temperature: -55°C to +125°C
Capacitance Tolerance: ±20%

The X7S dielectric provides good capacitance stability over a broad temperature range. This makes the CL31F334ZBNC suited for use in applications where temperature variations may be present and where reliable capacitance values are required. The compact size and considerable capacitance make it ideal for contemporary, space-conscious electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess