EN
  • EN
  • DE

CL31B106K0HNNNE

Part No CL31B106K0HNNNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995636-CL31B106K0HNNNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31B106K0HNNNE CAD Model

Description

The CL31B106K0HNNNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. This component is designed for general-purpose applications in electronic circuits, offering a balance of performance, size, and reliability. MLCCs are known for their stable characteristics, compact form factor, and long lifespan, making them suitable for a wide range of applications.

Applications

  • Bypass capacitors: Decoupling power supply lines and reducing noise in digital circuits.
  • Filtering capacitors: Removing unwanted frequencies in analog circuits.
  • Coupling capacitors: Facilitating signal transfer between circuit stages.
  • Resonance circuits: Employed in resonant circuits for wireless communication and other applications.
  • General-purpose applications: Used in diverse electronic circuits for filtering and energy storage.

Features

  • Case size: 1206 (3.2mm x 1.6mm), suitable for various board layouts.
  • Capacitance: 10 µF capacitance value.
  • Voltage rating: 50V voltage rating.
  • X5R dielectric: Provides stable performance over temperature and voltage variations.
  • Surface mount technology (SMT): Facilitates automated assembly processes.
  • RoHS compliant: Adheres to environmental regulations.
  • Non-polarized: Can be used without regard to polarity.

Benefits

  • Stable performance: X5R dielectric ensures consistent capacitance over a range of temperatures and voltages.
  • Reliable operation: MLCCs are known for their longevity and dependability.
  • Easy assembly: SMT design simplifies automated assembly, lowering production costs.
  • Wide application range: Suitable for various general-purpose applications in electronics.
  • Effective noise reduction: Effectively decouples power supply lines and minimizes noise in circuits.
  • Compact design: Enables higher density circuit designs.

Additional Details

The CL31B106K0HNNNE capacitor is manufactured with nickel barrier terminations, providing excellent solderability and robust resistance to solder leaching during assembly. The X5R dielectric ensures capacitance stability between -55°C and +85°C. Samsung provides detailed datasheets containing performance specifications, including capacitance tolerance, dissipation factor, insulation resistance, and temperature coefficient, ensuring accurate circuit modeling and performance prediction.

This capacitor is commonly utilized in consumer electronics, industrial equipment, and automotive applications, especially in decoupling, filtering, and energy storage. The CL31B106K0HNNNE provides a dependable and cost-effective solution for a broad spectrum of electronic applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess