EN
  • EN
  • DE

CL21A226KQNNNE

Part No CL21A226KQNNNE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820527-CL21A226KQNNNE
Ultra Librarian 3D Model Ultra Librarian CL21A226KQNNNE CAD Model

Description

The CL21A226KQNNNE is a multilayer ceramic capacitor (MLCC) from Samsung, designed for various electronic applications. As a passive component, it stores electrical energy electrostatically. MLCCs are widely used due to their compact size, high capacitance values, and reliable performance.

Applications

  • Bypass Capacitors: Decouples power supply lines, providing stable voltage for sensitive components.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies, providing cleaner DC output.
  • Filtering Capacitors: Filters unwanted frequencies from electronic signals.
  • Timing Circuits: Used in oscillators and other timing circuits.
  • DC Blocking: Blocks DC signals while allowing AC signals to pass through circuit stages.

Features

  • Small Size: Compact design allows for use in high-density circuit boards.
  • High Capacitance: High capacitance value for its size, enabling efficient energy storage.
  • Low ESR: Low equivalent series resistance (ESR) minimizes energy loss.
  • Stable Performance: Provides stable capacitance and impedance characteristics across a range of temperatures and frequencies.
  • High Reliability: Designed for long-term reliability in various operating conditions.

Benefits

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, resulting in stable circuit operation.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference, improving signal quality.
  • Efficient Power Delivery: Enables efficient energy storage and delivery, optimizing power supply performance.
  • Reduced Component Count: Can replace multiple discrete components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers a cost-effective solution for decoupling, filtering, and energy storage needs.

Additional Details

The CL21A226KQNNNE is made of ceramic dielectric materials and metal electrodes, typically available in a surface-mount package. Consult the manufacturer's datasheet for detailed specifications, including capacitance value, voltage rating, temperature coefficient, and other relevant electrical characteristics. Always refer to the datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess