The CL10C470JB8NNNC060347P50V is a ceramic capacitor manufactured by Samsung. This component is a multilayer ceramic capacitor (MLCC), widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage. It's known for its small size and reliable performance.
Applications
- Decoupling in power rails for integrated circuits
- Bypassing high-frequency noise in electronic circuits
- Filtering in signal processing circuits
- Energy storage in low-power applications
- Use in various consumer electronics such as smartphones, tablets, and wearables
Features
- 0603 case size (1.6mm x 0.8mm)
- 47pF capacitance
- 50V voltage rating
- COG (NP0) dielectric material
- High stability and low loss
- Suitable for high-frequency applications
- RoHS compliant
Benefits
- Effective decoupling of power supply noise, ensuring stable operation of integrated circuits
- Efficient bypassing of unwanted AC signals to ground, improving signal integrity
- Low equivalent series resistance (ESR) for high-frequency performance
- High stability of capacitance over temperature and voltage
- Small size enables high-density circuit designs
- Reliable performance ensures long-term operation
Technical Specifications
Capacitance: 47pF
Voltage Rating: 50V
Case Size: 0603 (1.6mm x 0.8mm)
Dielectric Material: COG (NP0)
Tolerance: ±5%
Temperature Coefficient: 0 ±30 ppm/°C
The COG (NP0) dielectric material provides excellent capacitance stability over a wide temperature range, making it suitable for critical applications. Its low loss characteristics make it ideal for high-frequency circuits. The small size and reliable performance make it a popular choice for modern electronic devices.