The CL10B104KA8NNN is a multilayer ceramic capacitor (MLCC) produced by Samsung Electro-Mechanics. It is primarily used for general-purpose electronic applications requiring a stable and reliable capacitor.
Applications:
- General-purpose electronic circuits
- Bypass and decoupling
- Filtering applications
- Mobile devices
- Consumer electronics
Features:
- 0603 case size (1.6mm x 0.8mm)
- Capacitance of 100nF (0.1μF)
- X7R dielectric material for stable performance over temperature
- Voltage rating of 50V
- RoHS compliant
- Excellent aging characteristics
Benefits:
- Compact size for high-density circuit designs
- Stable capacitance over a wide temperature range
- Reliable performance in various electronic applications
- Environmentally friendly due to RoHS compliance
- Long-term reliability
- Suitable for automated assembly processes
Specifications:
Capacitance: 0.1 μF (100 nF)
Voltage Rating: 50 V
Dielectric: X7R
Case Size: 0603 (1608 Metric)
Tolerance: ±10%
Operating Temperature Range: -55°C to +125°C
Termination: Nickel barrier with tin plating
The CL10B104KA8NNN is designed for applications where stable capacitance and a small footprint are crucial. The X7R dielectric ensures minimal capacitance variation with temperature changes, making it a dependable choice for various electronic designs.