EN
  • EN
  • DE

CL10A106MP8NNNC 0603 10

Part No CL10A106MP8NNNC 0603 10
Manufacturer Samsung
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1736+
Reference case C0603
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 713939-CL10A106MP8NNNC 0603 10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL10A106MP8NNNC 0603 10 CAD Model

Description

The CL10A106MP8NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. It is part of the CL series, known for their reliable performance and compact design. Featuring a capacitance of 10 µF (microfarads) in a 0603 package size, this capacitor is designed for general-purpose applications where space is a constraint.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Smoothing in DC-DC converters
  • General-purpose use in electronic devices
  • Portable and wearable electronics

Features

  • 10 µF capacitance
  • 0603 case size (1.6mm x 0.8mm)
  • X5R dielectric material
  • 16V voltage rating
  • Surface Mount Technology (SMT)

Benefits

  • Provides stable and reliable performance
  • Saves board space due to its small size
  • Offers good capacitance stability over temperature
  • Suitable for a wide range of applications
  • Easy to integrate into automated assembly processes

Additional Details

The CL10A106MP8NNNC utilizes an X5R dielectric material, which ensures reasonable capacitance stability over a temperature range of -55°C to +85°C. The 0603 package is widely used in electronic designs due to its balance between size and performance. With a voltage rating of 16V, it's suitable for various low-voltage applications. Being designed for Surface Mount Technology (SMT), it can be easily integrated into automated assembly processes. The capacitor is RoHS compliant, ensuring that it meets environmental standards. Always refer to the manufacturer's datasheet for comprehensive specifications, including tolerance, ESR, and temperature coefficient details before use in circuit design. Proper handling and storage according to manufacturer guidelines are essential to maintain the capacitor's performance and reliability.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
34,485+ $0.0034 $117.2490
53,575+ $0.0032 $171.4400
76,925+ $0.0030 $230.7750
100,000+ $0.0029 $290.0000
125,000+ $0.0028 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940,200 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess