EN
  • EN
  • DE

CL05B102KB5NNPC

Part No CL05B102KB5NNPC
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052156-CL05B102KB5NNPC
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL05B102KB5NNPC CAD Model

Description

The CL05B102KB5NNPC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. It is a small, surface-mount capacitor designed for general-purpose applications in electronic circuits. MLCCs are known for their stability, reliability, and compact size, making them suitable for a wide range of applications.

Applications

  • Bypass capacitors: Used to decouple power supply lines and reduce noise in digital circuits.
  • Filtering capacitors: Used to filter out unwanted frequencies in analog circuits.
  • Timing circuits: Used in oscillators and timing circuits.
  • Resonance circuits: Used in resonant circuits for wireless communication and other applications.
  • General-purpose applications: Used in various electronic circuits for energy storage and filtering.

Features

  • Small size: 0402 case size (0.4mm x 0.2mm) for high-density circuit designs.
  • High capacitance: 1000 pF (1 nF) capacitance value.
  • Voltage rating: 50V voltage rating.
  • X7R dielectric: Offers stable performance over temperature and voltage.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Meets environmental regulations.
  • Non-polarized: Can be used in either polarity.

Benefits

  • Compact design: Small size allows for high-density circuit designs, saving valuable board space.
  • Stable performance: X7R dielectric provides stable capacitance over a wide range of temperatures and voltages.
  • Reliable operation: MLCCs are known for their high reliability and long lifespan.
  • Easy assembly: SMT construction enables automated assembly, reducing manufacturing costs.
  • Versatile application: Suitable for a wide range of general-purpose applications.
  • Reduced noise: Effective at decoupling power supply lines and reducing noise in circuits.

Additional Details

The CL05B102KB5NNPC capacitor features a nickel barrier termination, which provides excellent solderability and resistance to leaching during soldering. The X7R dielectric material ensures that the capacitance value remains relatively stable over a wide temperature range (-55°C to +125°C) and under varying voltage conditions. Samsung Electro-Mechanics provides detailed datasheets with comprehensive performance specifications, including capacitance tolerance, dissipation factor, insulation resistance, and temperature coefficient. These specifications allow designers to accurately model the capacitor's behavior in their circuits.

This capacitor is widely used in consumer electronics, industrial equipment, and automotive applications. Its small size and reliable performance make it a popular choice for decoupling, filtering, and timing circuits. The CL05B102KB5NNPC is a cost-effective and reliable solution for a wide range of electronic applications.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess