EN
  • EN
  • DE

7837\128MB\16Mx8\8C

Part No 7837\128MB\16Mx8\8C
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 16Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952120-7837\128MB\16Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 7837\128MB\16Mx8\8C CAD Model

Description

The Samsung 7837\128MB\16Mx8\8C is a memory module, specifically a 128MB Synchronous Dynamic Random-Access Memory (SDRAM) module. The \16Mx8\ indicates that it's organized as 16 million words by 8 bits. The 8C likely refers to a specific revision or speed grade of the module.

Applications:

  • Older Desktop Computers: Used as main memory in older desktop PCs.
  • Embedded Systems: Used in embedded systems requiring a relatively small amount of RAM.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Industrial Control Systems: Used in industrial control systems requiring reliable memory.
  • Legacy Systems: Used as replacement memory in legacy systems that are still in operation.

Features:

  • 128MB SDRAM: Provides 128MB of volatile memory for data storage and retrieval.
  • 16Mx8 Organization: Organized as 16 million words by 8 bits.
  • Synchronous Operation: Operates synchronously with the system clock for faster data access.
  • Single Data Rate (SDR): Transfers data once per clock cycle.
  • Standard JEDEC Package: Packaged in a standard JEDEC outline for easy installation.

Benefits:

  • Adequate Memory for Older Systems: Provides sufficient memory for running older operating systems and applications.
  • Reliable Performance: Offers stable and reliable memory performance.
  • Easy Installation: Can be easily installed in compatible systems.
  • Cost-Effective Solution: Provides a cost-effective memory upgrade for older systems.
  • Wide Compatibility: Compatible with a wide range of systems that support SDRAM.

Specifications:

  • Memory Type: SDRAM
  • Capacity: 128MB
  • Organization: 16Mx8
  • Speed: Consult datasheet for specific speed grade (e.g., PC100, PC133)
  • Voltage: Typically 3.3V
  • Package: DIMM (Dual In-line Memory Module) or SO-DIMM (Small Outline DIMM) depending on the application.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess