EN
  • EN
  • DE

FA1-M0-14-825-42A-BG

Part No FA1-M0-14-825-42A-BG
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 250A 277 V AC 125 V DC Lever Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Carling Technologies
Series F
Package Bulk
Mounting Type Chassis Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 250A
Voltage Rating - AC 277 V
Voltage Rating - DC 125 V
Actuator Type Lever
Number of Poles 1
Illumination None
Approval Agency cULus, UL489
ECCN EAR99
HTSUS 8536.20.0020
Other Names FA1M01482542ABG,432-FA1-M0-14-825-42A-BG,DA1B024440121C
Standard Package 1
Win Source Part Number 1032732-FA1-M0-14-825-42A-BG
Ultra Librarian 3D Model Ultra Librarian FA1-M0-14-825-42A-BG CAD Model

Description

The FA1-M0-14-825-42A-BG is a hydraulic-magnetic circuit breaker manufactured by Carling Technologies. It is designed to provide reliable circuit protection, offering precise tripping characteristics that are less affected by ambient temperature variations compared to thermal circuit breakers. This makes it suitable for a wide range of applications where consistent performance is critical.

Applications:

  • Power distribution units (PDUs)
  • Industrial control panels
  • Telecommunications equipment
  • Marine applications
  • Generators

Features:

  • Hydraulic-magnetic tripping mechanism
  • Temperature-stable performance
  • Trip-free operation
  • Various mounting options
  • Precise current ratings

Benefits:

  • Reliable circuit protection in varying temperatures
  • Prevents nuisance tripping
  • Enhanced safety and equipment protection
  • Flexible installation options
  • Accurate overload and short circuit protection

Additional Details:

The FA1-M0-14-825-42A-BG circuit breaker utilizes a hydraulic-magnetic mechanism to provide overload and short circuit protection. This mechanism is less susceptible to temperature changes, ensuring consistent tripping characteristics over a wide temperature range. The "trip-free" design prevents the breaker from being held closed during an overload or short circuit condition, enhancing safety. The specific current rating of 42A provides precise protection for circuits operating at that amperage. The breaker is designed for panel mounting. The materials used in its construction are selected for their durability and resistance to corrosion. Proper circuit breaker selection, based on the specific application requirements, is crucial for ensuring effective circuit protection. This circuit breaker plays a vital role in protecting electrical equipment and personnel from damage and injury caused by overcurrent conditions.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess