Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1262005-STS2306A
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS2306A CAD Model

Description

The STS2306A is a P-Channel enhancement mode MOSFET manufactured by SamHop. This MOSFET is specifically designed for load switching and power management applications. With its low on-resistance and fast switching capabilities, it is ideal for use in portable devices, battery management systems, and DC-DC converters where efficiency is a critical factor.

Applications:

  • Load Switching: Used to control power distribution to different parts of a circuit or system.
  • Power Management Circuits: Employed in various power management schemes for efficient power control in electronic devices.
  • Battery Management Systems (BMS): Used in BMS for controlling battery charging and discharging.
  • DC-DC Converters: Provides efficient switching in DC-DC conversion topologies.
  • Portable Devices: Optimizes power consumption in smartphones, tablets, and other mobile devices.

Features:

  • P-Channel MOSFET: Simplifies the design of high-side switching circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, improving overall performance.
  • Low Gate Charge (Qg): Reduces gate drive requirements.
  • ESD Protection: Offers enhanced protection against electrostatic discharge events.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to better energy efficiency.
  • Enhanced Performance: Fast switching speeds contribute to improved system performance.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
  • Longer Battery Life: Optimizes power usage in battery-powered devices, extending battery life.
  • Reliable Operation: ESD protection enhances the robustness and reliability of the device.
  • Compact Solution: Small package size allows for smaller and denser PCB layouts.

Technical Specifications (Typical):

Typical specifications for the STS2306A include:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -3.8A
  • On-Resistance (RDS(on)): 65 mΩ (at VGS = -10V)
  • Gate Charge (Qg): 12nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: SOT-23

Datasheets should always be consulted for definitive specifications before use. The STS2306A P-Channel MOSFET offers a good balance of performance, efficiency, and size, making it suitable for many power management applications, especially in portable electronics where space and battery life are crucial concerns.

You May Also Be Interested in

Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
Texas Instruments
OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Lowest to $1.4887
ECAD model for SN74LVCC4245ADW
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention