Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1261444-STM4952
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM4952 CAD Model

Description

The STM4952 is a P-Channel enhancement mode power MOSFET produced by SamHop Microelectronics. It's designed for applications requiring efficient power switching, particularly in load switching, power management, and DC-DC conversion circuits. This MOSFET offers a combination of low on-resistance and fast switching speed, making it suitable for a range of power applications.

Applications:

  • Load Switching: Used to control power to various loads within electronic systems.
  • Power Management: Plays a role in regulating and distributing power efficiently in portable devices and other electronic equipment.
  • DC-DC Converters: Employed in voltage conversion circuits to step up or step down voltage levels.
  • Battery Management Systems (BMS): Used in protecting and managing battery charging and discharging in portable devices.
  • Solid State Relays: Can be used as a solid state relay component.

Features:

  • P-Channel Enhancement Mode: Allows for easy driving with simple gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge: Reduces gate drive requirements and switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • RoHS Compliant: Adheres to environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall efficiency.
  • Simplified Gate Drive: P-Channel configuration simplifies gate drive requirements.
  • Enhanced Reliability: Robust design and high avalanche energy contribute to increased reliability.
  • Compact Design: Available in surface-mount packages for space-saving designs.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.

Additional Details:

The STM4952 typically comes in a surface-mount package such as a SOT-23 or similar, allowing for efficient PCB assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The specific values for these parameters vary based on the exact datasheet revision. It is crucial to consult the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in any design. Proper thermal management techniques may be required to ensure reliable operation at higher current levels.

You May Also Be Interested in

STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention