EN
  • EN
  • DE

DS2165

Part No DS2165
Manufacturer Maxim Integrated
Catalog Embedded - DSP (Digital Signal Processors)
Description 32 KB PER SECOND ADPCM PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type ADPCM
Interface PCM, TDM
Clock Rate 10MHz
Voltage - I/O 5V
Voltage - Core 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 15 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586402-DS2165
Ultra Librarian 3D Model Ultra Librarian DS2165 CAD Model

Description

The Maxim Integrated DS2165 T1/E1/J1 Single-Chip Transceiver is a highly integrated solution designed for T1, E1, and J1 communication interfaces. This versatile chip is an ideal choice for telecommunications equipment manufacturers due to its compact size and comprehensive feature set.

The DS2165 transceiver is capable of handling both framing and line interface functions, which simplifies the design of primary rate interfaces. Its functionality encompasses a wide range of features required for the transmission and reception of T1 (1.544Mbps), E1 (2.048Mbps), and J1 signals, making it a flexible option for global deployment.

Key features of the DS2165 include:

  • Integrated line interface unit (LIU) for direct connection to the physical media.
  • On-chip jitter attenuator which reduces the data signal's timing fluctuations.
  • Support for both long-haul and short-haul lines, which provides flexibility in network infrastructure.
  • Programmable pulse shaping for optimized transmission characteristics.
  • Robust framing capabilities for various protocols including SF, ESF, D4, CRC4, and more.
  • Single 5V power supply operation, simplifying power design requirements.
  • Low power consumption, which is critical for high-density systems and power-sensitive applications.

Moreover, the DS2165 offers diagnostic features such as loopback controls and error counters, which are essential for system testing and maintenance. Its serial interface allows easy integration with microprocessors or microcontrollers, and its small footprint makes it suitable for both new designs and upgrades to existing systems.

This chip is available in a compact 28-pin SSOP (Shrink Small Outline Package), which is conducive to designing space-constrained equipment. Whether used in digital network switches, routers, multiplexers, or other telecommunications gear, the Maxim Integrated DS2165 T1/E1/J1 Single-Chip Transceiver stands out for its reliability, integration, and ease of use.

You May Also Be Interested in

NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7349 $53.2047
7+ $14.5517 $101.8619
11+ $14.0970 $155.0670
15+ $13.6423 $204.6345
19+ $13.1875 $250.5625
26+ $11.8233 $307.4058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,134 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess