Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage - Operating 3 V to 30 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.025μA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 100μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 019744-LP2901DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2901DR CAD Model

Description

The LP2901DR is a high-performance, versatile product from Texas Instruments, a globally recognized leader in the semiconductor industry. This device is a quad differential comparator that is designed to offer a wide range of features and capabilities that make it ideal for a variety of applications.

  • Large Voltage Range: It can operate from a single supply over a range of 2 volts to 36 volts, or from a dual supply over a range of ±1V to ±18V.
  • Low Input Offset Voltage: Ensures accurate and reliable performance.
  • Low Input Bias Current: Ensures that the device draws minimal power, making it an energy-efficient choice.
  • High Gain and Wide Bandwidth: Capable of processing signals quickly and accurately.
  • High ESD Tolerance: Can withstand sudden changes in voltage without suffering damage.
  • Physical Characteristics: Compact and lightweight, coming in a 14-pin SOIC package.

In conclusion, the LP2901DR from Texas Instruments is a high-performance, versatile and reliable quad differential comparator that offers a wide range of features and capabilities.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4160 $52.0000
295+ $0.3414 $100.7130
455+ $0.3307 $150.4685
625+ $0.3200 $200.0000
810+ $0.3094 $250.6140
1,085+ $0.2774 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,089 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention