Products specifications Report Issue?

Manufacturer Rubycon
Capacitance 4.7 uF
Voltage Rating DC 450 VDC
Diameter 10 mm
Length 16 mm
Lead Spacing 5 mm
Product General Purpose Electrolytic Capacitors
Life 10000 Hour
Tolerance 20 %
Ripple Current 180 mA
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 105 C
Lead Style Straight
Termination Style Radial
Series BXC
Brand Rubycon
Capacitance - nF 4700 nF
Dissipation Factor DF 0.2
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian 450BXC4R7MEFC10X16 CAD Model

You May Also Be Interested in

KNSCHA ELECTRONICS CO.,LIMITED
470nF ±10% 275V 305V 310V Safety Capacitor X2 Through Hole,P=15mm
Lowest to $0.1168
ECAD model for MPX474K31D4KN15800
Samsung
CAP CER 4.7UF 50V X7R 1210
Lowest to $1.0852
ECAD model for CL32B475KBJVPJE
Xiamen Faratronic Co., Ltd
470nF ±10% 305V Safety Capacitor X2 Through Hole,P=22.5mm
Lowest to $0.1971
ECAD model for C42Q2474K9SC000
Draloric
CAP FILM 0.47UF 10% 400VDC RAD
Lowest to $2.3893
ECAD model for BFC246828474
AVX Corporation
CAP CER 1UF 100V X7R 0805
Need more? Email Us
ECAD model for 08051C105K4Z2A
Murata Electronics North America
CAP CER 180PF 50V C0G/NP0 0603
Lowest to $0.0175
ECAD model for GCM1885C1H181JA16D
Kemet
CAP CER 1UF 50V Z5U 1812
Lowest to $0.1951
ECAD model for C1812C105M5UACTU
KNSCHA ELECTRONICS CO.,LIMITED
4.7nF ±20% 300V Safety Capacitor Y2 Through Hole,P=7.5mm
Lowest to $0.1280
ECAD model for 70Y20131
Murata Electronics North America
CAP CER .1UF 6.3V X7T 01005
Need more? Email Us
ECAD model for GRM022D70J104ME05L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1891 $50.1115
645+ $0.1552 $100.1040
1,000+ $0.1504 $150.4000
1,375+ $0.1455 $200.0625
1,780+ $0.1407 $250.4460
2,380+ $0.1261 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention