Products specifications Report Issue?

Win Source Part Number 1152924-16USC56000MEFCSN30X50
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16USC56000MEFCSN30X50 CAD Model

Description

The 16USC56000MEFCSN30X50 is an aluminum electrolytic capacitor manufactured by Rubycon. It is designed for general-purpose applications requiring a high capacitance value and a compact size. Aluminum electrolytic capacitors are commonly used for filtering, energy storage, and smoothing in a variety of electronic circuits.

Applications

  • Power supplies.
  • Inverter circuits.
  • Audio amplifiers.
  • LED lighting.
  • Consumer electronics.
  • Industrial equipment.

Features

  • Capacitance: 56000 µF.
  • Voltage Rating: 16 VDC.
  • Tolerance: ±20%.
  • Operating Temperature Range: -40°C to +85°C.
  • Size: 30mm (Diameter) x 50mm (Length).
  • Series: USC.
  • Lifespan: Consult datasheet for specific lifespan rating (e.g., 2000 hours at 85°C).

Benefits

  • High Capacitance: Provides a large amount of energy storage in a relatively small volume.
  • Reliable Performance: Rubycon is a reputable manufacturer known for high-quality capacitors.
  • Long Lifespan: Offers a decent operational lifespan for general-purpose applications.
  • Wide Operating Temperature Range: Suitable for a range of operating environments.

Additional Details

The 16USC56000MEFCSN30X50 capacitor is a radial leaded aluminum electrolytic capacitor. The USC series is designed for general-purpose use, providing a good balance of performance and cost. The 30x50mm dimensions are approximate and should be confirmed with the datasheet. It is typically used in smoothing rectified DC voltage, decoupling power supply lines, and filtering noise. Consult the datasheet for detailed specifications, ESR, ripple current, and other performance parameters.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR 1CT:1CT 3200UH 45VUS D / 3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Lowest to $5.4849
ECAD model for 76615/1C
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for 14076B/BEAJC
Microchip Technology
Need more? Email Us
ECAD model for AT27LV040-25LI
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A8188SLU-27
American Technical Ceramics
Ceramic Multilayer Capacitor (P90 & NP0)
Lowest to $1.9653
ECAD model for 800B111JT300XT
TE Connectivity
CONN HOUSING 64POS .100 POL DUAL / 64 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Lowest to $3.5844
ECAD model for 104483-8
Matsuo
Lowest to $1.2807
ECAD model for 251M4001336MRM
Renesas Electronics America
3.3V 1-to-4 Address/Clock Driver
Need more? Email Us
ECAD model for 74FCT163344APAG8
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SA510X

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention