Products specifications Report Issue?

Manufacturer Yageo
Series RT
Resistance 100 kOhms
Tolerance 1 %
Power Rating 250 mW (1/4 W)
Case Code - in 1206
Case Code - mm 3216
Temperature Coefficient 25 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Voltage Rating 200 V
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.55 mm (0.022 in)
Length 3.2 mm (0.126 in)
Operating Temperature Range - 55 C to + 125 C
Product Thin Film Resistors SMD
Technology Thin Film
Termination Style SMD/SMT
Type High Precision, High Stability
Width 1.6 mm (0.063 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thin Film Resistors
Standard Pack Qty 5000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian RT1206FRD07100KL CAD Model

You May Also Be Interested in

TE Connectivity
RES SMD 6.8 OHM 5% 5W 5329
Lowest to $3.3068
ECAD model for SMW56R8JT
Samsung
RES SMD 510 OHM 1% 1/16W 0402
Lowest to $0.0610
ECAD model for RC1005F511CS
Welwyn Components Limited
RES SMD 36.5KOHM 0.1% 1/10W 0805
Need more? Email Us
ECAD model for PCF0805R-36K5BT1
KOA Speer
RES 301 OHM 1% 1/2W 1210
Lowest to $0.0984
ECAD model for RK73H2ETTD3010F
Vishay
RES 90K OHM 0.1% 1/5W 0805
Lowest to $0.6112
ECAD model for PTN0805E9002BST1
KOA Speer
RES 24.3K OHM 1% 1/4W 1206
Lowest to $0.0305
ECAD model for RK73H2BTTD2432F
KOA Speer
RES 150K OHM 1% 1/4W 1206
Lowest to $0.0103
ECAD model for RK73H2BTTD1503F
Vishay
RES 49.9K OHM 0.1% 0.26W 0805
Lowest to $0.5910
ECAD model for TNPW080549K9BEEA
Vishay
RCV2010 100 4M99 1% E02 E3
Lowest to $0.6414
ECAD model for RCV20104M99FKEF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2,675+ $0.0209 $55.9075
6,540+ $0.0171 $111.8340
10,070+ $0.0167 $168.1690
13,890+ $0.0161 $223.6290
17,990+ $0.0156 $280.6440
24,000+ $0.0140 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 2675 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention