Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum
Capacitance Range 82µF ~ 3900µF
Mounting Type Through Hole
Voltage - Rated 25V
Tolerance ±20%
Applications General Purpose
Quantity 36 Pieces (12 Values - 3 Each)
Packages Included Radial
Ultra Librarian 3D Model Ultra Librarian 1189-3692-KIT CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP KIT ALUM 150UF-3300UF 42PCS
Need more? Email Us
ECAD model for 1189-3689-KIT
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
ECAD model for 1189-3694-KIT
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS / Ceramic Capacitor Kit 1pF ~ 47μF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each)
Lowest to $0.7921
ECAD model for 885070
Johanson Dielectrics Inc.
CAP KIT CERAMIC 1000PF-1UF 600PC / Ceramic Capacitor Kit 1000pF ~ 1µF 10 ~ 100V Surface Mount, MLCC 600 Pieces (12 Values - 50 Each)
Need more? Email Us
ECAD model for S-X14-PBP
Vishay
CAP KIT CER 100PF-4700PF 70PCS
Need more? Email Us
ECAD model for AY21-KIT-HF
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us
ECAD model for S603DS
Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us
ECAD model for 1189-3691-KIT
Johanson Dielectrics Inc.
CAP KIT CER 1PF-0.01UF 300PCS / Ceramic Capacitor Kit 1pF ~ 0.01µF 50V, 100V Surface Mount, MLCC 300 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for S-X15-EMI
Rubycon
CAP KIT ALUM 105C 0-100V
Need more? Email Us
ECAD model for 1189-SNAPKIT3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention