Products specifications Report Issue?

Package Bulk
Product Status Active
Kit Type Aluminum
Capacitance Range 150µF ~ 3300µF
Mounting Type Through Hole
Voltage - Rated 25V
Tolerance ±20%
Applications General Purpose
Quantity 42 Pieces (14 Values - 3 Each)
Packages Included Radial
Ultra Librarian 3D Model Ultra Librarian 1189-3689-KIT CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
LEX SERIES LIGHTING 125C KIT
Need more? Email Us
ECAD model for 1189-4322-KIT
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
ECAD model for DK0033T
Rubycon
CAP KIT ALUM 56UF-2200UF 27PCS
Need more? Email Us
ECAD model for 1189-3693-KIT
Johanson Dielectrics Inc.
CAP KIT CER 0.01UF-0.47UF 250PCS / Ceramic Capacitor Kit 0.01µF ~ 0.47µF 50 ~ 500V Surface Mount, MLCC 250 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for S-X2Y-MTR
Kemet
CAP KIT SUPERCAP 100MF-4.7F 82PC / Electric Double Layer Capacitors, Supercaps Capacitor Kit 100mF ~ 4.7F 5.5V Through Hole 82 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for SUP ENG KIT 03
Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us
ECAD model for 1189-3691-KIT
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
ECAD model for 1189-3694-KIT
Kemet
CAP KIT SUPERCAP 47MF-1F 80PCS / Electric Double Layer Capacitors, Supercaps Capacitor Kit 47mF ~ 1F 3.5V, 5.5V Surface Mount 80 Pieces (8 Values - 10 Each)
Need more? Email Us
ECAD model for SUP ENG KIT 01
Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
ECAD model for CER ENG KIT 29

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention