Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular, Concave
Color Blue
Illumination Non-Illuminated
For Use With/Related Products PBH and TL Series
Mounting Type Snap Fit
Size 9.40mm L x 4.50mm W x 9.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375928-1CBLU
Ultra Librarian 3D Model Ultra Librarian 1CBLU CAD Model

Description

The 1375928-1CBLU is a snap-fit switch cap designed for use with PBH and TL Series pushbutton switches.

  • Manufacturer: E-Switch
  • Switch Type: Switch Cap
  • Shape: Rectangular, Concave
  • Color: Blue
  • Illumination: Non-Illuminated
  • For Use With/Related Products: PBH, TL Series
  • Dimensions: 9.40mm L x 4.50mm W x 9.00mm H
  • Mounting Type: Snap Fit

You May Also Be Interested in

E-Switch
CAP PUSHBUTTON RECTANGULAR BLUE
Lowest to $0.3590
ECAD model for 1CBLU
NKK Switches
CAP TACTILE SQUARE WHITE
Need more? Email Us
ECAD model for AT4059B
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT496B
NKK Switches
CAP TOGGLE PADDLE GRAY
Need more? Email Us
ECAD model for AT467H
Dialight
SWITCH CAP
Need more? Email Us
ECAD model for 328-0072
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
ECAD model for 1FS091
NKK Switches
LBW ILLUM WATERTIGHT PB CAP
Need more? Email Us
ECAD model for AT4179JC
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/YEL
Need more? Email Us
ECAD model for AT477JE
C&K Components
CAP PUSHBUTTON ROUND BLACK
Lowest to $1.6019
ECAD model for 508102000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3590 $57.4400
385+ $0.2946 $113.4210
590+ $0.2854 $168.3860
815+ $0.2762 $225.1030
1,050+ $0.2669 $280.2450
1,405+ $0.2393 $336.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,426 pieces
MOQ: 160 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention