Products specifications Report Issue?

Capacitance 2.2 mF
Mounting SMD (SMT)
Case / Package Radial
Diameter 25 mm
Height 35 mm
Height - Seated (Max) 37.0078 mm
Lead Pitch 10.0076 mm
Life (Hours) 3000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Ripple Current 3.12 A
RoHS Compliant
Tolerance 20 %
Voltage Rating 100 V
Voltage Rating (DC) 100 V
Win Source Part Number 1016294-100USC2200MEFCSN25X35
Categories Aluminum Capacitors
Manufacturer Rubycon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100USC2200MEFCSN25X35 CAD Model

Description

The Rubycon 885247 capacitor is an aluminum electrolytic capacitor with a capacitance of 2.2 mF and a voltage rating of 100 V.

  • Capacitance: 2.2 mF
  • Voltage Rating: 100 V
  • Tolerance: 20%
  • Ripple Current: 3.12 A
  • Height: 35 mm
  • Diameter: 25 mm
  • Case/Package: Radial
  • Lead Pitch: 10.0076 mm
  • Application: General purpose
  • Maximum Operating Temperature: 85 °C
  • Supply and Demand Status: Shortage
  • Lifetime: 3000 hours

You May Also Be Interested in

Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
Panasonic
CAP ALUM 100UF 20% 35V RADIAL
Need more? Email Us
ECAD model for ECA-1VM101
Cornell Dubilier Electronics (CDE)
CAP ALUM 22000UF 20% 35V SNAP / 22000 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C
Need more? Email Us
ECAD model for SLP223M035H9P3
United Chemi-Con
CAP ALUM 150UF 20% 25V RADIAL / Cap Aluminum Lytic 150uF 25V 20% (8 X 12mm) Radial 3.5mm 445mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for ELXY250ELL151MH12D
Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 100V RADIAL / 100 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 1.33Ohm @ 120Hz 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for SH101M100ST
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
ECAD model for EEV-HB0J470R
EPCOS (TDK)
CAP ALUM 12000UF 20% 25V SNAP
Lowest to $2.8148
ECAD model for B41231C5129M
Cornell Dubilier Electronics (CDE)
CAP ALUM 11000UF 75V SCREW / Cap Aluminum Lytic 11000uF 75V -10% to 75% (76.2 X 104.775mm) Screw Terminal 0.009 Ohm 18800mA 2000h 85°C
Lowest to $107.1484
ECAD model for CG113U075X4C
Panasonic
CAP ALUM 1UF 20% 50V SMD
Need more? Email Us
ECAD model for ECE-V1HS010SR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention