EN
  • EN
  • DE

STPS0530Z

Part No STPS0530Z
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 430mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 130μA @ 30V
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031477-STPS0530Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS0530Z CAD Model

Description

The STPS0530Z is a high-efficiency power Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor technology. This diode is a part of ST's Schottky rectifier series that is well-suited for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • Low Forward Voltage Drop: The STPS0530Z boasts a low forward voltage drop, which minimizes power loss and improves efficiency in the application it is used.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, making it reliable for applications that experience transient overcurrent conditions.
  • Low Leakage Current: Leakage current is minimal, ensuring that the diode does not consume unnecessary power when it is in the off-state.
  • High Junction Temperature: With a high maximum junction temperature, the STPS0530Z can operate reliably in high-temperature environments.

Applications

The STPS0530Z is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Electrical Characteristics

Some of the key electrical characteristics of the STPS0530Z include:

  • Average forward current: 5 A
  • Repetitive peak reverse voltage: 30 V
  • Forward voltage drop: Typically 0.37 V at 5 A
  • Operating junction temperature range: -40°C to 150°C

Package and Mounting

The STPS0530Z is available in a compact surface-mount package that is designed for automated assembly processes. It is RoHS compliant and conforms to the environmental standards of the electronics industry.

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality and reliability. The STPS0530Z has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

For detailed specifications and application support, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product resources.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6320 $50.5600
170+ $0.5920 $100.6400
265+ $0.5720 $151.5800
380+ $0.5320 $202.1600
490+ $0.5120 $250.8800
610+ $0.4920 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess