Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series SEV
Package Tape & Reel
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 440 mA @ 120 Hz
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.669" (17.00mm)
Surface Mount Land Size 0.512" L x 0.512" W (13.00mm x 13.00mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1340394-100SEV100M12.5X16
Ultra Librarian 3D Model Ultra Librarian 100SEV100M12.5X16 CAD Model

Description

The 100SEV100M12.5X16 is a polarized aluminum electrolytic capacitor from Rubycon.

  • Capacitance: 100µF
  • Voltage Rating: 100V
  • Tolerance: ±20%
  • AEC-Q200: Yes
  • Surface Mount Land Size: 0.512” L x 0.512” W (13.00mm x 13.00mm)
  • Package: Radial, Can - SMD
  • Height: 0.669” (17.00mm)
  • Operating Temperature: -40°C to 85°C
  • Application: Automotive
  • Ripple Current: 440mA @ 120Hz
  • Lifetime: 2000 hours @ 85°C

You May Also Be Interested in

Nichicon
CAP ALUM 1200UF 20% 35V RADIAL / 1200 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.7789
ECAD model for UPA1V122MHD
Rubycon
CAP ALUM 820UF 20% 6.3V RADIAL / Cap Aluminum Lytic 820uF 6.3V 20% (8 X 16mm) Radial 3.5mm 1250mA 3000h 105°C
Need more? Email Us
ECAD model for 6.3ZLG820MEFC8X16
Nichicon
CAP ALUM 100UF 20% 63V SMD / 100 μF 63 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.3578
ECAD model for UCD1J101MNL1GS
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEE-FK1V152AM
United Chemi-Con
CAP ALUM 330UF 20% 10V RADIAL
Lowest to $0.1164
ECAD model for EKMG100ELL331MF11D
Nichicon
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
Lowest to $0.6746
ECAD model for UCS2E101MHD
Nichicon
CAP ALUM 33UF 20% 25V SMD / ALUMINUM ELECTROLYTIC CAPACITORS
Lowest to $0.1134
ECAD model for UWX1E330MCL1GB
United Chemi-Con
CAP ALUM 3.3UF 20% 50V SMD / 3.3 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
ECAD model for EMVK500ADA3R3MD55G
Kemet
CAP ALUM 100UF 20% 16V RADIAL / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can
Need more? Email Us
ECAD model for ES5107M016AE1EA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention