Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series RX30
Package Bulk
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 4000 Hrs @ 130°C
Temperature Range - Operating -40°C ~ 130°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.2 A @ 120 Hz
Ripple Current @ High Frequency 1.6 A @ 100 kHz
Impedance 92 mOhms
Lead Spacing 0.295" (7.50mm)
Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.319" (33.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Standard Package 200
Win Source Part Number 1192170-100RX30470M18X31.5
Ultra Librarian 3D Model Ultra Librarian 100RX30470M18X31.5 CAD Model

Description

The Rubycon RX30 series aluminum electrolytic capacitor is a reliable and high-quality component for automotive applications.

  • Capacitance: 470 µF
  • Voltage Rating: 100 V
  • Lifetime: 4000 hours @ 130°C
  • Mounting Type: through-hole
  • Package: radial can
  • AEC-Q200: yes
  • Impedance: 92 mOhms
  • ESR: not specified
  • Ripple Current (Low Frequency): 1.2 A @ 120 Hz
  • Ripple Current (High Frequency): 1.6 A @ 100 kHz
  • Diameter: 0.709"
  • Height: 1.319"
  • Manufacturer: Rubycon

You May Also Be Interested in

Nichicon
CAP ALUM 47UF 20% 16V SMD / Cap Aluminum Lytic 47uF 16V 20% (8 X 5.4mm) SMD 75mA 1000h 85°C T/R
Lowest to $0.1837
ECAD model for UWP1C470MCL1GB
Nichicon
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4432
ECAD model for UCD1V221MNL1GS
United Chemi-Con
CAP ALUM 100UF 20% 200V RADIAL
Need more? Email Us
ECAD model for EKXG201ETS101ML20S
Nichicon
CAP ALUM 100UF 20% 16V SMD / Cap Aluminum Lytic 100uF 16V 20% (6.3 X 5.4mm) SMD 86mA 2000h 85°C Automotive T/R
Lowest to $0.2934
ECAD model for UWX1C101MCL1GB
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Nichicon
CAP ALUM 470UF 20% 200V RADIAL / Cap Aluminum Lytic 470uF 200V 20% (18 X 40mm) Radial 7.5mm 1270mA 2000h 105°C Bulk
Need more? Email Us
ECAD model for UPZ2D471MHD
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Panasonic
Surface Mount Type
Lowest to $0.2264
ECAD model for EEE1JA470UP
Cornell Dubilier Electronics (CDE)
CAP ALUM 36UF 165V QC TERM / Cap Aluminum Lytic 36uF 165VAC 20% (36.5125 X 69.85mm) Dual Quick Connect 65°C
Need more? Email Us
ECAD model for PSU3665A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention