Products specifications Report Issue?

Package Bulk
Product Status Not For New Designs
Capacitance 3900 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 3.67 A @ 120 Hz
Ripple Current @ High Frequency 4.2205 A @ 10 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 2.047" (52.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian 100MXC3900MEFCSN30X50 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP ALUM 270UF 20% 450V SNAP TH
Need more? Email Us
ECAD model for 450MXH270MEFC25X40
Rubycon
CAP ALUM 33UF 20% 400V RADIAL TH
Need more? Email Us
ECAD model for 400BXW33MEFR10X30
Rubycon
CAP ALUM 560UF 20% 200V SNAP TH
Need more? Email Us
ECAD model for 200HXC560MEFCSN30X25
Rubycon
CAP ALUM 1200UF 20% 6.3V SMD
Need more? Email Us
ECAD model for 6.3TPV1200M8X10.5
Rubycon
CAP ALUM 120UF 20% 400V SNAP TH
Need more? Email Us
ECAD model for 400HXC120MEFCSN22X40
Rubycon
CAP ALUM 560UF 20% 70V RADIAL TH
Need more? Email Us
ECAD model for 70RXA560MEFC16X20
Rubycon
CAP ALUM 68UF 20% 450V RADIAL TH
Need more? Email Us
ECAD model for 450HXW68MEFR12.5X35
Rubycon
CAP ALUM 47UF 20% 400V RADIAL TH
Need more? Email Us
ECAD model for 400BXC47MEFC18X20
Rubycon
CAP ALUM 68UF 20% 160V RADIAL TH
Need more? Email Us
ECAD model for 160BXW68MEFR10X20

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention