EN
  • EN
  • DE

0603SAJ0000T5E

Part No 0603SAJ0000T5E
Manufacturer Royal Ohm
Catalog Thin Film Resistors - SMD
Description Thick Film Resistors - SMD RMC 0603 1/10W-S 5% T/R-5000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Thick Film Resistors - SMD
Manufacturer Royalohm
Packaging Reel
Resistance (Ohms) 0 Ohms
Power Rating 100 mW (1/10 W)
Tolerance 5 %
Temperature Coefficient 0 PPM / C
Operating Temperature (Min) - 55 C
Operating Temperature (Max) + 155 C
Voltage Rating 75 V
Ultra Librarian 3D Model Ultra Librarian 0603SAJ0000T5E CAD Model

Description

  • Small size & light weight 
  • Reduction of assembly costs and matching with placement machine.
  • Suitable for both wave & re-flow soldering.
  • Applications: Navigator (GPS), Mobile Phone,Telecom, PDA, Digital CATV Receiver, Meter. 

You May Also Be Interested in

Panasonic
Thin Film Resistors - SMD 0402 15Kohm .1% AEC-Q200
Need more? Email Us
IRC - a TT electronics Company.
Current Sense Resistors - SMD .068 OHM 1/2W 1%
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W-S 5% T/R-5000
Need more? Email Us
Yageo
RES 100K OHM 1% 1/32W 01005
Lowest to $0.0033
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000
Lowest to $0.0036
Panasonic
Thin Film Resistors - SMD 0603 1/10W 2.2Kohms
Lowest to $0.0911
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.6064
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0022
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0006

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess