EN
  • EN
  • DE

RC0100FR-07100KL

Part No RC0100FR-07100KL
Manufacturer Yageo
Catalog Thin Film Resistors - SMD
Description RES 100K OHM 1% 1/32W 01005
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Manufacturer YAGEO
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance 100 kOhms
Tolerance ±1%
Power (Watts) 0.03W, 1/32W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±200ppm/°C
Ultra Librarian 3D Model Ultra Librarian RC0100FR-07100KL CAD Model

Description

  • Halogen Free Epoxy 
  • RoHS compliant 
  • Products with lead free terminations meet RoHS requirements 
  • Pb-glass contained in electrodes, resistors element and glass are exempted by RoHS 
  • Reducing environmentally hazardous wastes 
  • High component and equipment reliability 
  • Saving of PCB space 
  • None forbidden-materials used in products/production
  • MSL class: MSL 1

You May Also Be Interested in

Panasonic
Thick Film Resistors - SMD 0603 Anti-Surge Res. 0.1%, 5.1Kohm
Need more? Email Us
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.6064
Yageo
RES 100K OHM 1% 1/32W 01005
Lowest to $0.0033
Panasonic
Thin Film Resistors - SMD 0603 1/10W 2.2Kohms
Lowest to $0.0911
IRC - a TT electronics Company.
Current Sense Resistors - SMD .068 OHM 1/2W 1%
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000
Lowest to $0.0036
Panasonic
Thin Film Resistors - SMD 0402 15Kohm .1% AEC-Q200
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0006
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W-S 5% T/R-5000
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
80,000+ $0.0025 $200.0000
104,170+ $0.0024 $250.0080
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess