EN
  • EN
  • DE

0603WAF1543T5E

Part No 0603WAF1543T5E
Manufacturer Royal Ohm
Catalog Thin Film Resistors - SMD
Description Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Thick Film Resistors - SMD
Manufacturer Royalohm
Packaging Reel
Resistance (Ohms) 154 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Operating Temperature (Min) - 55 C
Operating Temperature (Max) + 125 C
Voltage Rating 75 V
Ultra Librarian 3D Model Ultra Librarian 0603WAF1543T5E CAD Model

Description

  • Small size & light weight
  • Reduction of assembly costs and matching with placement machine. 
  • Suitable for both wave & re-flow soldering. 
  • Applications: Navigator (GPS), Mobile Phone,Telecom, PDA, Digital CATV Receiver, Meter.

You May Also Be Interested in

Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0022
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000
Lowest to $0.0035
IRC - a TT electronics Company.
Current Sense Resistors - SMD .068 OHM 1/2W 1%
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0006
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.6064
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W-S 5% T/R-5000
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000
Lowest to $0.0036
Panasonic
Thick Film Resistors - SMD 0603 Anti-Surge Res. 0.1%, 5.1Kohm
Need more? Email Us
Panasonic
Thin Film Resistors - SMD 0603 1/10W 2.2Kohms
Lowest to $0.0911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0022 $50.0060
55,560+ $0.0018 $100.0080
83,335+ $0.0018 $150.0030
117,650+ $0.0017 $200.0050
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess