EN
  • EN
  • DE

UMZU6.2BT106

Part No UMZU6.2BT106
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Rohm Semiconductor
Win Source Part Number 399242-UMZU6.2BT106
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMZU6.2BT106 CAD Model

Description

The UMZU6.2BT106 is a Zener diode manufactured by Rohm Semiconductor. This diode is specifically designed for voltage regulation and overvoltage protection in a variety of electronic applications. Its precise Zener voltage characteristic makes it a reliable component for maintaining stable voltage levels and safeguarding sensitive circuitry from harmful voltage spikes.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to provide a stable and consistent voltage output.
  • Overvoltage Protection: Protects electronic components from damage caused by voltage surges and transients.
  • Clipping Circuits: Limits the voltage swing in signal processing applications to prevent signal distortion.
  • Voltage Clamping: Used to clamp voltage levels to a specific value, preventing them from exceeding a predetermined threshold.
  • Reference Voltage Generation: Provides a stable voltage reference for comparators, analog-to-digital converters (ADCs), and other precision circuits.

Features:

  • Zener Voltage: 6.2V (Nominal). This is the reverse voltage at which the diode starts conducting significantly, providing voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below its Zener voltage.
  • High Surge Current Capability: Withstands high current surges without damage, making it suitable for protection against transient voltages.
  • Surface Mount Device (SMD): Designed for automated assembly onto printed circuit boards, simplifying manufacturing.
  • Compact Package: Small footprint allows for high-density circuit board designs.

Benefits:

  • Stable Voltage Regulation: Ensures a consistent and reliable voltage output for stable circuit operation.
  • Effective Overvoltage Protection: Protects sensitive components from damage caused by voltage spikes and surges.
  • Simplified Circuit Design: Streamlines circuit design compared to complex voltage regulation techniques.
  • Space Saving: The compact SMD package enables smaller and more densely populated circuit boards.
  • Enhanced Reliability: Robust design ensures long-term reliability, even in demanding environments.

Additional Details:

The UMZU6.2BT106 is housed in a small, surface-mount package, facilitating efficient and automated assembly. The specific package type should be verified in the datasheet to determine the correct PCB land pattern. The power dissipation rating is a crucial parameter that must be considered to ensure the diode operates within its safe limits. The Zener impedance also affects the voltage regulation performance. Consult the Rohm Semiconductor datasheet for comprehensive specifications, including maximum reverse current, operating temperature range, and other essential parameters, ensuring the diode is used correctly in the application. Understanding the temperature coefficient is also important for applications where the operating temperature may vary.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess