EN
  • EN
  • DE

RSA27X3N-TR

Part No RSA27X3N-TR
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 183979-RSA27X3N-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA27X3N-TR CAD Model

Description

The RSA27X3N-TR is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor. It's designed to protect sensitive electronic components from voltage surges induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications

  • Consumer electronics: Protection of input/output lines in devices like TVs, set-top boxes, and audio equipment.
  • Industrial equipment: Safeguarding communication ports and power lines in industrial control systems and automation equipment.
  • Automotive electronics: Protecting ECUs (Electronic Control Units), sensors, and communication buses in automotive applications.
  • Telecommunications: Surge protection for network interfaces and communication lines.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during surge events.
  • Fast response time: Reacts quickly to transient voltages, minimizing the risk of damage to protected components.
  • Small package size: Allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high surge currents without degradation.
  • Bidirectional protection: Offers protection against both positive and negative voltage surges.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage, improving the overall reliability and lifespan of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to voltage surges, reducing downtime and maintenance costs.
  • Improved safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with industry standards: Helps meet regulatory requirements for surge protection.

Specifications

The RSA27X3N-TR is typically available in a small surface-mount package. Key specifications include:

  • Reverse standoff voltage: e.g., 27V (This is the maximum voltage that can be applied continuously without triggering the TVS.)
  • Breakdown voltage: The voltage at which the TVS starts to conduct significantly.
  • Clamping voltage: The maximum voltage that the TVS will allow across the protected circuit during a surge event.
  • Peak pulse current: The maximum surge current that the TVS can withstand.
  • Operating temperature range: e.g., -55°C to +150°C

It's important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess