EN
  • EN
  • DE

UMZC6.8NUCT106

Part No UMZC6.8NUCT106
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Rohm Semiconductor
Win Source Part Number 399241-UMZC6.8NUCT106
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMZC6.8NUCT106 CAD Model

Description

The UMZC6.8NUCT106 is a Zener diode manufactured by Rohm Semiconductor. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals over a wide range of current, making them ideal for creating stable reference voltages.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Limiting the voltage swing in signal processing applications.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage Generation: Providing a stable voltage reference for comparators and other circuits.

Features:

  • Zener Voltage: 6.8V (Nominal). This specifies the reverse voltage at which the diode begins to conduct significantly.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: The diode can withstand high current surges without damage, making it suitable for transient protection.
  • Surface Mount Device (SMD): Designed for automated assembly onto printed circuit boards.
  • Compact Package: Small footprint saves board space.

Benefits:

  • Stable Voltage Regulation: Provides a consistent voltage output, ensuring reliable circuit operation.
  • Effective Transient Protection: Protects sensitive components from damage caused by voltage surges and spikes.
  • Reduced Circuit Complexity: Simplifies circuit design compared to other voltage regulation techniques.
  • Space Saving: Compact SMD package allows for smaller and more densely populated circuit boards.
  • Improved Reliability: Robust design ensures long-term reliability in harsh environments.

Additional Details:

The UMZC6.8NUCT106 comes in a small surface-mount package, facilitating automated assembly. The specific package type is important for determining the appropriate PCB land pattern. The power dissipation rating should also be considered to ensure the diode is operated within its safe operating area. The Zener impedance is another key parameter that affects the voltage regulation performance. It's important to consult the Rohm Semiconductor datasheet for the complete specifications, including the maximum reverse current, operating temperature range, and other critical parameters to guarantee proper application of the diode. The datasheet will provide information regarding the diode's temperature coefficient, which describes how the Zener voltage changes with temperature.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess