EN
  • EN
  • DE
  • IT

UMZC6.8N

Part No UMZC6.8N
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description ESD Protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1277351-UMZC6.8N
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMZC6.8N CAD Model

Description

The UMZC6.8N is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It's known for its precise voltage clamping and small form factor, making it suitable for portable devices and space-constrained applications. This diode ensures stable voltage levels and protects sensitive components from voltage spikes.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Clamping voltage to a safe level in various applications.
  • Signal Clipping: Limiting the amplitude of signals to prevent damage to downstream circuits.
  • Level Shifting: Adjusting voltage levels in digital and analog circuits.

Features

  • Precise Zener Voltage: Accurate voltage clamping at 6.8V.
  • Low Leakage Current: Minimal current leakage in the reverse bias condition.
  • Small Form Factor: Compact package for space-saving designs.
  • Fast Response Time: Quick response to transient voltage events.
  • High Surge Capability: Withstands high surge currents.

Benefits

  • Voltage Stability: Ensures stable and consistent voltage levels.
  • Component Protection: Protects sensitive circuits from voltage transients.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Reliable Operation: Provides reliable and stable performance in various conditions.
  • Improved Circuit Performance: Enhances overall circuit stability and reliability.

Additional Details

The UMZC6.8N features a Zener voltage of 6.8 volts with a tight tolerance, ensuring accurate voltage regulation. It is typically housed in a small surface-mount package, such as a SOD-323 or similar, allowing for high-density circuit board designs. The diode is designed to handle a specified surge current, providing robust protection against transient voltage events. Its low leakage current minimizes power loss and contributes to the overall efficiency of the circuit. The UMZC6.8N is commonly used in portable devices, such as smartphones and tablets, as well as in industrial and automotive applications where voltage stability and transient protection are critical. This Zener diode conforms to industry standards for electrical safety and reliability, making it a trusted component for ensuring stable and protected electronic circuits. Its fast response time ensures that voltage spikes are quickly clamped, preventing damage to sensitive electronic components. Furthermore, the UMZC6.8N is designed for ease of integration into automated assembly processes, reducing manufacturing costs and improving overall production efficiency.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess