EN
  • EN
  • DE
  • IT

MKL14Z64VFM4

Part No MKL14Z64VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KL1
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKL14Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885023-MKL14Z64VFM4
Ultra Librarian 3D Model Ultra Librarian MKL14Z64VFM4 CAD Model

Description

Product Overview: NXP MKL14Z64VFM4 Microcontroller

The NXP MKL14Z64VFM4 is a cutting-edge microcontroller that belongs to the Kinetis L series, designed to offer a balance of performance, power efficiency, and cost-effectiveness. This MCU is built around the ARM Cortex-M0+ core, which is known for its exceptional energy efficiency, making it an ideal choice for a wide range of applications in the consumer, industrial, and Internet of Things (IoT) markets.

Key Features:

  • Core: ARM Cortex-M0+ processor with a frequency of up to 48 MHz, delivering efficient computation and control capabilities.
  • Memory: 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Power Efficiency: Multiple power modes, including a low-power wake-up feature, ensure optimal power management and extended battery life for portable devices.
  • Connectivity: A variety of communication interfaces, such as I2C, SPI, UART, and USB 2.0 Full Speed, facilitate connectivity with peripherals and other devices.
  • Analog Modules: Equipped with a 12-bit ADC, a 12-bit DAC, and analog comparators, enabling precise analog signal processing.
  • Timers: Multiple flexible timers, including a PWM module, provide timing and control for a range of applications.
  • Package: Available in a 32-pin QFN package, which is suitable for space-constrained applications.

Applications:

The NXP MKL14Z64VFM4 microcontroller is versatile and can be used in a variety of applications. It is particularly well-suited for low-power devices that require efficient processing capabilities, such as wearable technology, smart sensors, healthcare monitoring devices, and smart home automation systems. Its comprehensive set of features also makes it a solid choice for industrial control systems, precision agriculture equipment, and battery-operated devices where power consumption is critical.

With its robust design and comprehensive feature set, the NXP MKL14Z64VFM4 is a reliable and cost-effective solution for developers looking to create sophisticated and power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess