EN
  • EN
  • DE

UDZSGJTE-1711B

Part No UDZSGJTE-1711B
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1312+
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 716865-UDZSGJTE-1711B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDZSGJTE-1711B CAD Model

Description

The UDZSGJTE-1711B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when reverse biased. This makes them suitable for voltage regulation, voltage clamping, and overvoltage protection in electronic circuits. The UDZSGJTE-1711B is designed for general-purpose voltage regulation applications.

Applications:

  • Voltage regulation
  • Voltage clamping
  • Overvoltage protection
  • Signal clipping
  • Reference voltage generation

Features:

  • Zener voltage: Provides a stable voltage reference when reverse biased.
  • Low reverse leakage current: Minimizes power consumption.
  • Small package size: Allows for miniaturization of electronic devices.
  • High surge current capability: Withstands transient voltage spikes.

Benefits:

  • Stable Voltage Regulation: Ensures a constant voltage output.
  • Overvoltage Protection: Protects sensitive circuits from damage.
  • Compact Design: Saves space on circuit boards.
  • Reliable Performance: Provides stable and consistent operation.

The UDZSGJTE-1711B Zener diode is manufactured using advanced semiconductor technology to ensure high quality and reliability. Its low reverse leakage current minimizes power consumption and improves circuit efficiency. The diode's small package size makes it ideal for use in densely populated circuit boards where space is limited. Its high surge current capability protects against transient voltage spikes, preventing damage to sensitive components. The Zener diode is commonly used in power supplies, voltage regulators, and other electronic circuits where a stable voltage reference is required. Overall, the UDZSGJTE-1711B is a versatile and reliable Zener diode that can be used in a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess