EN
  • EN
  • DE

UDZS6.8B TE-17

Part No UDZS6.8B TE-17
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841301-UDZS6.8B TE-17
Ultra Librarian 3D Model Ultra Librarian UDZS6.8B TE-17 CAD Model

Description

The UDZS6.8B TE-17 is a Zener diode manufactured by Rohm Semiconductor. This diode provides a stable 6.8V voltage reference, making it suitable for a range of applications including voltage regulation, surge protection, and voltage clipping. Its primary purpose is to protect sensitive electronic components from overvoltage conditions and to maintain stable operating voltages within various circuits.

Applications:

  • Voltage regulation circuits
  • Overvoltage protection
  • Voltage clipping applications
  • Voltage clamping circuits
  • Transient voltage suppression

Features:

  • Zener Voltage: 6.8V (Nominal)
  • Low Leakage Current
  • High Surge Current Capability
  • Small Surface Mount Package (TE-17)
  • Excellent Clamping Capability

Benefits:

  • Provides a stable 6.8V reference voltage
  • Protects circuits from overvoltage conditions
  • Compact size is ideal for high-density PCB layouts
  • Enhances the reliability of electronic devices
  • Simplifies circuit design due to its stable characteristics

Additional Details:

The UDZS6.8B TE-17 Zener diode is characterized by its sharp breakdown voltage and low dynamic impedance. This ensures accurate voltage regulation and efficient suppression of transient voltages. The TE-17 package is a small surface-mount design that allows for use in compact electronic devices. The robust construction of the diode enables it to withstand high surge currents, ensuring reliable performance in demanding applications such as power supplies, telecommunications equipment, and automotive electronics. Its consistent performance over a broad temperature range enhances its versatility for various operating conditions.

Furthermore, the UDZS6.8B TE-17 exhibits low leakage current, which minimizes power loss and contributes to improved overall circuit efficiency. Its compact dimensions and dependable performance make it a preferred choice for engineers designing modern electronic devices where precision and reliability are essential. It also adheres to RoHS standards.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess