EN
  • EN
  • DE

UDSZTE-17 5.6B

Part No UDSZTE-17 5.6B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841289-UDSZTE-17 5.6B
Ultra Librarian 3D Model Ultra Librarian UDSZTE-17 5.6B CAD Model

Description

The Rohm Semiconductor UDSZTE-17 5.6B is a Zener diode designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region to provide a stable voltage reference. The 5.6B designation indicates a Zener voltage of approximately 5.6V.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic circuits.
  • Clipping or shaping waveforms.
  • Voltage reference in measurement equipment.
  • Transient voltage suppression in automotive electronics.
  • Protection of microcontrollers and other ICs from voltage spikes.
  • Use in communication devices to protect sensitive RF components.

Features:

  • Precise Zener voltage: Provides a stable voltage reference.
  • Low reverse leakage current: Minimizes power consumption.
  • High surge current capability: Withstands transient voltage events.
  • Small package size: Allows for compact designs.
  • High reliability: Ensures consistent performance over time.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits:

  • Stable voltage regulation: Ensures reliable operation of connected circuits.
  • Protection against overvoltage and transient voltage events: Prevents damage to sensitive electronic components.
  • Improved system reliability: Enhances the robustness of electronic products.
  • Simplified design: Easy to implement and integrate into existing circuits.
  • Reduced component count: Provides a cost-effective solution for voltage regulation.

Additional Details:

The UDSZTE-17 5.6B has a Zener voltage of approximately 5.6V at a specified test current. It features a low reverse leakage current, typically in the nanoampere range. The surge current capability is specified in the datasheet and indicates the diode's ability to withstand transient voltage events. The diode is available in a small SMD (Surface Mount Device) package. Refer to the Rohm Semiconductor datasheet for complete electrical characteristics and application information.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess