EN
  • EN
  • DE

TFZ5.6B

Part No TFZ5.6B
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1266878-TFZ5.6B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFZ5.6B CAD Model

Description

The TFZ5.6B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are specifically designed to maintain a constant voltage across their terminals when the voltage applied exceeds the reverse breakdown voltage, also known as the Zener voltage. This characteristic makes them highly useful in voltage regulation, voltage clipping, and surge protection circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies.
  • Voltage Clipping: Limiting the voltage to a safe level in sensitive electronic circuits.
  • Surge Protection: Protecting circuits from voltage spikes and transients.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.
  • Wave Shaping: Shaping AC waveforms for specific applications.

Features:

  • Zener Voltage: 5.6V (typical).
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Provides robust protection against voltage spikes.
  • Small Package Size: Allows for high-density circuit designs.
  • Pb-free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage output, protecting sensitive components.
  • Enhanced Circuit Protection: Prevents damage from voltage surges and transients.
  • Improved Circuit Reliability: Increases the lifespan of electronic devices by maintaining stable operating conditions.
  • Reduced Power Consumption: Low leakage current minimizes power waste, improving energy efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The TFZ5.6B Zener diode is commonly available in a surface-mount package. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, including Zener impedance, reverse current, and power dissipation ratings. Proper thermal management is essential to ensure optimal performance and reliability, especially in high-power applications. This diode is suitable for a wide range of electronic devices, including portable electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
Panasonic
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess