EN
  • EN
  • DE

SML-010PTT87

Part No SML-010PTT87
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 190928-SML-010PTT87
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML-010PTT87 CAD Model

Description

The SML-010PTT87 is a surface-mount LED manufactured by Rohm Semiconductor. This LED is part of Rohm's extensive range of lighting solutions designed for various applications requiring efficient and reliable light emission.

Applications

  • Status Indicators: Used in electronic devices to indicate power status, operational modes, or fault conditions.
  • Backlighting: Employed in LCD screens, keypads, and dashboards for even and consistent illumination.
  • Consumer Electronics: Integrated into appliances, audio equipment, and remote controls for visual feedback.
  • Automotive Lighting: Used in interior lighting, dashboard indicators, and exterior signaling.
  • Industrial Equipment: Incorporated into control panels, machinery, and instrumentation for clear visual alerts.

Features

  • Compact Size: Designed for space-constrained applications, allowing for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing time and costs.
  • High Luminous Intensity: Provides bright and easily visible light output for effective signaling and illumination.
  • Wide Viewing Angle: Ensures consistent brightness across a broad viewing range.
  • Low Power Consumption: Operates efficiently, minimizing energy usage and heat generation.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements and replacement costs.
  • Robust Design: Resistant to shock and vibration, ensuring reliable performance in harsh environments.

Benefits

  • Enhanced Visibility: Provides clear visual indication, improving user experience and safety.
  • Energy Efficiency: Reduces power consumption, contributing to lower operating costs and environmental impact.
  • Compact Integration: Enables smaller and more streamlined product designs.
  • Reliable Performance: Ensures consistent and dependable operation, minimizing downtime and maintenance.
  • Cost-Effective Solution: Offers an affordable lighting option with long-term cost savings through reduced energy consumption and extended lifespan.

Additional Details

The SML-010PTT87 features a specific color output. It is designed to be reflow solderable, compatible with standard SMT assembly processes. The part is available in tape and reel packaging for automated placement. Careful consideration should be given to the drive current and voltage requirements, as specified in the Rohm Semiconductor datasheet, to ensure optimal performance and longevity. Always refer to the official datasheet for detailed electrical characteristics, thermal management guidelines, and handling precautions.

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess