EN
  • EN
  • DE
  • IT

APTB1615SURKCGKC-F01

Part No APTB1615SURKCGKC-F01
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR CHIP SMD  /  Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0606 (1616 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 50mcd Green, 80mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.20mm x 1.50mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 1.95V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 570nm Green, 630nm Red
Wavelength - Peak 574nm Green, 645nm Red
Package / Case 0606 (1616 Metric)
Supplier Device Package Chip LED
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.70mm
Base Product Number APTB1615
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1653-6,APTB1615SURKCGKC-F01-ND,754-1653-2,754-1653-1
Standard Package 2,000
Win Source Part Number 1045611-APTB1615SURKCGKC-F01
Ultra Librarian 3D Model Ultra Librarian APTB1615SURKCGKC-F01 CAD Model

Description

The Kingbright APTB1615SURKCGKC-F01 is an SMD LED indication component that comes in a tape and reel package.

  • Viewing Angle: 120°
  • Millicandela Rating: 50mcd Green, 80mcd Red
  • Voltage Forward (Vf): 2.1V Green, 1.95V Red
  • Current Test: 20mA Green, 20mA Red
  • Wavelength - Dominant: 570nm Green, 630nm Red
  • Wavelength - Peak: 574nm Green, 645nm Red
  • Height: 0.70mm
  • Package/Case: 0606 (1616 Metric)
  • Supplier Device Package: chip LED
  • Lens Style: rectangle with a flat top
  • Lens Size: 1.20mm x 1.50mm
  • Alternative Parts (Cross-Reference): APA3010SURCK-GX, APG1608SURKC/T, APTB1612SURKCGKC-F01, SML-LX1206SIC-TR, SML-LX0402SIC-TR, and LG T676-P2R1-24-Z

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0647

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2272 $56.8000
605+ $0.1865 $112.8325
930+ $0.1807 $168.0510
1,285+ $0.1748 $224.6180
1,660+ $0.1690 $280.5400
2,220+ $0.1515 $336.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess