EN
  • EN
  • DE

SML-010MTT87N

Part No SML-010MTT87N
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094441-SML-010MTT87N
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-010MTT87N CAD Model

Description

The SML-010MTT87N is a surface mount LED manufactured by Rohm Semiconductor. It is designed for various indication and illumination applications. This LED offers low power consumption and high brightness, making it suitable for portable devices and energy-efficient applications.

Applications

  • Backlighting: Used for backlighting LCD screens in mobile phones, PDAs, and other portable devices.
  • Indicator Lights: Used as indicator lights in consumer electronics, such as DVD players, TVs, and audio equipment.
  • Automotive Lighting: Employed in automotive dashboards and instrument panels.
  • Medical Equipment: Used in medical devices for indication and illumination purposes.
  • Industrial Equipment: Used in industrial control panels and machinery for status indication.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.
  • Compact Size: Small footprint allows for high-density mounting.
  • High Brightness: Provides excellent visibility even in bright ambient light.
  • Low Power Consumption: Energy-efficient design reduces power consumption and extends battery life.
  • Long Lifespan: Offers a long operating lifespan, ensuring reliable performance.
  • Specific Color: The 'MTT' likely indicates a specific color and intensity. Consult the datasheet for precise color specifications.

Benefits

  • Easy Integration: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in miniaturized electronic devices.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Reliable Performance: Long lifespan ensures consistent performance over time.
  • Versatile Application: Suitable for a wide range of indication and illumination applications.

The SML-010MTT87N LED is a reliable and efficient lighting solution for various applications. Its small size, surface mount design, and high brightness make it a popular choice for engineers designing portable devices and other electronic products. The specific color and intensity should be verified with the manufacturer's datasheet to ensure it meets the required specifications for the intended application. It is designed for applications with relatively low current requirements typical for indication rather than high-power illumination.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess