EN
  • EN
  • DE

SLR-55MC

Part No SLR-55MC
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 326222-SLR-55MC
Popularity Low
Supply and Demand Status Balance
Application Field Used in Signalling, Lighting
Ultra Librarian 3D Model Ultra Librarian SLR-55MC CAD Model

Description

The SLR-55MC is a series of LEDs manufactured by Rohm Semiconductor, often available in various colors, including red. They are designed for use as indicator lights in various electronic devices and systems, or potentially for simple lighting applications. They offer brightness and a potentially varied range of viewing angles, making them suitable for applications where clear indication or basic illumination is needed.

Applications:

  • Indicator Lights: Commonly used as status indicators (e.g., power, activity) in consumer electronics, appliances, and industrial equipment.
  • Panel Indicators: Can be used in instrument panels or control panels for visual alerts and feedback.
  • Simple Lighting: In some instances, may be used for small-scale or decorative lighting where a focused beam is needed.
  • Automotive Indicators: Used in vehicle dashboards and instrument clusters.
  • Safety Equipment: Incorporated into safety devices for signaling purposes.

Features:

  • Available in Multiple Colors: Offers design flexibility depending on the indication needs.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Wide Viewing Angle (Potentially): Depending on the specific subtype, offers broad visibility.
  • Durable Construction: Ensures reliable operation in diverse environments.
  • Low Forward Voltage: Contributes to lower power consumption.

Benefits:

  • Clear Visual Indication: Provides a distinct and easily visible signal.
  • Versatile Application: Suitable for a variety of indication purposes across different industries.
  • Easy to Integrate: Compact size and standard packaging simplify the design and assembly process.
  • Reliable Performance: Robust construction ensures longevity and consistent output.
  • Energy Efficient: Lower voltage requirements reduce power consumption.

Specific Details: The SLR-55MC comes in a through-hole package. The exact luminous intensity and viewing angle depend on the specific color and variant. Typical forward voltage for red variants is around 2.0V. The operating temperature range is generally between -40°C and +85°C. They are also compliant with RoHS standards.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess