EN
  • EN
  • DE

SLI-343DC-T32

Part No SLI-343DC-T32
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 326146-SLI-343DC-T32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLI-343DC-T32 CAD Model

Description

The SLI-343DC-T32 is a surface-mount LED manufactured by Rohm Semiconductor. It is part of Rohm's range of LEDs designed for various indication and illumination purposes.

Applications

  • Indicator lights on electronic devices
  • Backlighting for LCD screens and keypads
  • Automotive lighting (e.g., dashboard indicators)
  • Signage and displays
  • General illumination

Features

  • Color: Typically available in various colors such as red, green, blue, and yellow (check the datasheet for the specific color of this part number).
  • Package: Small surface-mount package for easy integration into PCBs.
  • High Brightness: Provides a clear and visible light output.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Offers extended operational life compared to traditional incandescent bulbs.
  • Wide Viewing Angle: Provides good visibility from different angles.
  • RoHS Compliant: Lead-free construction, environmentally friendly.

Benefits

  • Clear Indication: Provides a bright and easily visible indication of device status or operation.
  • Compact Design: Allows for integration into space-constrained applications.
  • Energy Efficient: Reduces power consumption and extends battery life in portable devices.
  • Long-Lasting: Minimizes the need for frequent replacement.
  • Versatile: Suitable for a wide range of applications.

The 'SLI' prefix likely indicates a specific series of LEDs within Rohm Semiconductor's product line. The '343DC' likely refers to the package size and configuration. The '-T32' likely denotes specific characteristics such as the color or intensity binning. Always refer to the official Rohm Semiconductor datasheet for the SLI-343DC-T32 to confirm the exact specifications, including the forward voltage, forward current, luminous intensity, and color coordinates. This is crucial for ensuring proper circuit design and optimal LED performance. Also, ensure that the operating conditions (current and voltage) are within the datasheet's specified limits to prevent damage to the LED.

These LEDs are commonly used in various electronic devices to provide visual feedback to the user. Their small size, high brightness, and low power consumption make them an ideal choice for modern electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess