EN
  • EN
  • DE

PTZ5.1B-TE25

Part No PTZ5.1B-TE25
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1110224-PTZ5.1B-TE25
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTZ5.1B-TE25 CAD Model

Description

The PTZ5.1B-TE25 is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide voltage regulation and overvoltage protection in various electronic circuits. Zener diodes maintain a stable voltage across their terminals when reverse-biased, making them useful for voltage clamping and regulation applications.

Applications

  • Voltage regulation: Maintaining a stable voltage in power supplies and voltage references.
  • Overvoltage protection: Protecting sensitive circuits from transient voltage spikes.
  • Clipping circuits: Limiting the voltage amplitude in signal processing circuits.
  • Voltage shifting: Shifting the DC level of a signal.
  • Transient voltage suppression: Protecting circuits from ESD and other transient events.

Features

  • Zener diode: Provides a stable voltage reference when reverse-biased.
  • Small size: Allows for high-density mounting on PCBs.
  • Surface mount design: Facilitates automated assembly and reduces board space.
  • Fast response time: Quickly clamps overvoltage transients.
  • Low leakage current: Minimizes power consumption.

Benefits

  • Stable voltage regulation: Ensures consistent performance of electronic circuits.
  • Effective overvoltage protection: Prevents damage to sensitive components.
  • Compact design: Small size allows for integration into small form-factor devices.
  • Simplified assembly: Surface mount package facilitates automated assembly.
  • Enhanced circuit reliability: Protects against voltage transients and overvoltage conditions.

Additional Details

The PTZ5.1B-TE25 has a Zener voltage of 5.1V. Key specifications include the power dissipation, reverse leakage current, and operating temperature range. The diode is constructed using silicon semiconductor materials and is designed to meet or exceed industry standards for Zener diodes. The surface-mount package simplifies the assembly process and allows for high-density placement on PCBs. It's commonly used in applications where a stable voltage reference or overvoltage protection is required. It is available in various voltage ratings and power dissipation levels to meet specific circuit requirements. It is typically used in conjunction with a series resistor to limit the current through the diode.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
ICT
Need more? Email Us
Amd
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess