EN
  • EN
  • DE

SA73-E1

Part No SA73-E1
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 311634-SA73-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA73-E1 CAD Model

Description

The SA73-E1 is a silicon monolithic integrated circuit manufactured by Rohm Semiconductor. It is typically used in a variety of electronic applications, often related to audio and signal processing. Rohm Semiconductor is known for its high-quality and reliable electronic components, and the SA73-E1 is designed to meet those standards.

Applications:

  • Audio Amplifiers: Used as a pre-amplifier or in the gain stage of audio amplifiers to enhance signal strength.
  • Signal Processing Circuits: Employed in circuits that require signal conditioning or manipulation.
  • Consumer Electronics: Integrated into products like portable audio players, radios, and other similar devices to improve audio output.
  • Industrial Measurement Equipment: Utilized in systems where accurate amplification of small signals is needed.
  • Instrumentation: Implemented in various instrumentation setups that involve amplifying signals from sensors or other input devices.

Features:

  • Low Noise: Designed to minimize unwanted noise in the signal, ensuring clear audio output.
  • High Gain: Capable of providing substantial amplification to weak input signals.
  • Stable Performance: Offers reliable operation across a range of temperature and voltage conditions.
  • Compact Size: Suitable for use in small and portable devices due to its compact design.
  • Low Distortion: Maintains signal integrity by minimizing harmonic distortion.

Benefits:

  • Improved Audio Quality: Enhances sound clarity and fidelity in audio applications.
  • Increased Signal Sensitivity: Allows the detection and amplification of even the weakest signals.
  • Reliable Operation: Ensures consistent performance in diverse environmental conditions.
  • Space Saving: Facilitates the design of compact and efficient electronic devices.
  • Reduced Signal Degradation: Minimizes signal distortion, ensuring accuracy and clarity.

The SA73-E1's technical specifications typically include a specific voltage range, gain value, noise figure, and operating temperature range. For precise details, referring to the Rohm Semiconductor datasheet for the SA73-E1 is recommended. This component is commonly available in a small outline package (SOP), which aids in efficient board layout and design.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess