EN
  • EN
  • DE

PAT-4

Part No PAT-4
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 268191-PAT-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAT-4 CAD Model

Description

The PAT-4 is a fixed attenuator manufactured by Mini-Circuits, designed to provide a consistent 4 dB of attenuation across a wide frequency range. This attenuator is ideal for applications requiring precise signal level control, impedance matching, and prevention of signal overload in sensitive circuits. Its compact size and robust construction make it suitable for various RF and microwave systems.

Applications:

  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and network analyzers for calibration and dynamic range optimization.
  • Communication Systems: Employed in transmitters and receivers to adjust signal levels and improve impedance matching.
  • Radar Systems: Integrated into radar front-ends to protect sensitive components from high-power signals.
  • Wireless Networks: Utilized in base stations and access points for signal conditioning and control.
  • Satellite Communications: Incorporated into satellite transceivers for signal attenuation and power management.

Features:

  • Fixed 4 dB Attenuation: Provides a precise and stable 4 dB attenuation value.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.
  • Excellent VSWR: Ensures minimal signal reflections and good impedance matching.
  • High Power Handling: Capable of handling significant RF power without degradation.
  • Rugged Construction: Designed for reliable performance in demanding environments.

Benefits:

  • Precise Signal Control: Allows for accurate adjustment of signal levels, improving system performance.
  • Overload Protection: Prevents damage to sensitive components by reducing input signal power.
  • Improved Impedance Matching: Minimizes signal reflections and maximizes power transfer.
  • Enhanced System Performance: Optimizes signal-to-noise ratio and reduces distortion.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The PAT-4 attenuator typically features a coaxial connector interface (such as SMA, BNC, or N-type) for easy integration into RF circuits. Its compact size and rugged construction make it suitable for laboratory and field applications. Key specifications include impedance (typically 50 ohms), VSWR, power handling capability, and operating temperature range. Detailed datasheets with performance characteristics, including attenuation accuracy, frequency response, and VSWR data, are available from Mini-Circuits for accurate system design and simulation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess