EN
  • EN
  • DE

RSS050P03FTB

Part No RSS050P03FTB
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 184058-RSS050P03FTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSS050P03FTB CAD Model

Description

The RSS050P03FTB is a P-channel MOSFET from Rohm Semiconductor, designed for a variety of power management and switching applications. This MOSFET is built using Rohm's advanced process technology, offering low on-resistance and fast switching speeds. This combination leads to increased efficiency and reduced power loss in electronic circuits, making it a suitable component for effective power control solutions.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to convert DC voltage levels efficiently.
  • Load Switching: Applied to control power distribution to different loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery-operated devices where energy efficiency is paramount.
  • Motor Control: Utilized in low-power motor control circuits for precise motor operation.

Features

  • P-Channel MOSFET: Designed for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation, improving the overall efficiency of the system.
  • Fast Switching Speed: Allows for high-frequency operation, enhancing circuit response times.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free: Compliant with environmental regulations, reducing environmental impact.

Benefits

  • Enhanced Energy Efficiency: Lower on-resistance reduces power waste, leading to extended battery life in portable devices.
  • Compact Design: The space-saving surface mount package enables smaller product designs and efficient PCB space utilization.
  • Reliable Performance: Rohm's quality control ensures consistent and stable performance under a variety of conditions.
  • Simplified Circuit Integration: Easily integrated into new and existing power management systems.
  • Environmentally Responsible: Lead-free construction contributes to a reduced environmental footprint.

Additional Details

The RSS050P03FTB features a specified drain-source voltage (VDS) rating, making it compatible with various input voltage levels commonly found in electronic systems. The gate-source voltage (VGS) rating ensures safe and reliable operation within defined control parameters. The MOSFET’s low gate charge enables faster switching times and reduced power consumption. The compact surface-mount package optimizes space utilization on printed circuit boards. Rohm Semiconductor employs stringent testing and quality control measures to ensure the RSS050P03FTB provides dependable performance in demanding operating conditions. This MOSFET is also engineered to minimize electromagnetic interference (EMI), further enhancing its applicability in sensitive applications. The device is rated to operate within a specific temperature range, ensuring stability and longevity under diverse operational circumstances.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess