EN
  • EN
  • DE

RSB27UM2TL

Part No RSB27UM2TL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS Bi-Dir 24V 3-Pin UMDF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958520-RSB27UM2TL
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSB27UM2TL CAD Model

Description

The RSB27UM2TL is a silicon epitaxial planar type Schottky barrier diode manufactured by Rohm Semiconductor. Schottky diodes are known for their low forward voltage drop and fast switching characteristics, making them suitable for various applications requiring efficient rectification and high-speed operation.

Applications

  • High-frequency rectification
  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse polarity protection

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables operation at higher frequencies.
  • Compact surface-mount package: Facilitates automated assembly and minimizes board space.
  • High reliability: Ensures stable and dependable performance.
  • Low reverse current: Minimizes leakage and enhances efficiency.

Benefits

  • Increased efficiency: The low forward voltage drop contributes to higher overall efficiency in power conversion applications.
  • Improved performance: Fast switching enables better performance in high-frequency circuits.
  • Reduced board space: The compact package allows for denser circuit designs.
  • Enhanced reliability: Robust design ensures long-term dependable operation.
  • Lower power consumption: Reduced leakage currents contribute to lower power consumption in standby and active modes.

Additional Details

The RSB27UM2TL is designed for high-speed switching and rectification. The low forward voltage drop is a key characteristic, minimizing power dissipation during conduction. This diode's structure utilizes a Schottky barrier, which results in a lower forward voltage compared to conventional PN junction diodes. It's available in a surface-mount package, allowing for automated assembly processes and reduced board space requirements. Datasheets for this diode would provide specifications such as maximum forward current, peak reverse voltage, operating temperature range, and reverse leakage current. This device offers a good balance between performance and size, making it a favorable option for many power management circuits. The "TL" at the end of the part number typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1085 $58.0475
1,300+ $0.0891 $115.8300
2,010+ $0.0863 $173.4630
2,770+ $0.0835 $231.2950
3,580+ $0.0808 $289.2640
4,785+ $0.0725 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess