EN
  • EN
  • DE

RS1E200BNFU7TB

Part No RS1E200BNFU7TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299006-RS1E200BNFU7TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RS1E200BNFU7TB CAD Model

Description

The RS1E200BNFU7TB is a rectifier diode manufactured by Rohm Semiconductor. It's designed for applications requiring efficient AC-to-DC conversion. The RS1E series is known for its reliability and performance in various power supply and general rectification circuits. This particular diode boasts a compact form factor and is suited for surface mount technology (SMT) assembly.

Applications:

  • Power Supplies: Rectification stage for converting AC to DC voltage in power supplies.
  • Adapters: Used in AC adapters for electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for rectification purposes.
  • LED Lighting: In the power supply section of LED lighting systems.
  • General Rectification: Suitable for general-purpose rectification applications in electronic circuits.

Features:

  • High-Efficiency Rectification: Designed for efficient AC-to-DC conversion.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for dense circuit designs.
  • High Reliability: Designed for robust and reliable performance.
  • Halogen Free: Environmentally friendly.

Benefits:

  • Improved Power Efficiency: Low forward voltage drop leads to higher efficiency in power conversion circuits.
  • Space Savings: Compact size enables smaller and more compact electronic devices.
  • Automated Assembly: SMT package allows for automated assembly, reducing manufacturing costs.
  • Increased Reliability: Robust design ensures reliable operation in demanding applications.
  • Reduced Heat Generation: Lower forward voltage drop minimizes heat generation, improving overall system performance.

Additional Details:

The RS1E200BNFU7TB has a maximum repetitive peak reverse voltage of 200V. The maximum average forward rectified current is 1A. It's packaged in a small molded plastic SMD package. The reverse recovery time is typically around 2.5 microseconds. This diode is designed for operation in temperatures ranging from -40°C to +150°C.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,801 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess